Artesyn Embedded Power Bushing IBC150

Description
OZ GEDNEY , IBC-150, IBC150, INSULATED THREAD BUSHING, 1-1/2IN,. FREE 2 YEAR RADWELL WARRANTY
Description
OZ GEDNEY , IBC-150, IBC150, INSULATED THREAD BUSHING, 1-1/2IN,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 60738065 - Radwell International
Willingboro, NJ, United States
Bushing
60738065
Bushing 60738065
OZ GEDNEY , IBC-150, IBC150, INSULATED THREAD BUSHING, 1-1/2IN,. FREE 2 YEAR RADWELL WARRANTY

OZ GEDNEY , IBC-150, IBC150, INSULATED THREAD BUSHING, 1-1/2IN,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 60738065
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0404DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1572 to 0.1575 inch (3.99 to 4.00 mm)
View Details
Plain Bushes - 528293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.6299 inch (16.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-3/8-4 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details