Accurate Bushing Company, Inc. Bushing CR-1/2-X

Description
1/2 INCH ROLLER DIAM X 3/8 INCH WIDTH, 0.19 INCH STUD DIAM X 5/8 INCH LENGTH, STUD CAM FOLLOWER STEEL, 1/4 INCH THREAD LENGTH, 10-32 THREAD, 1 INCH OAL, 970 LB DYNAMIC CAP, 720 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY
Description
1/2 INCH ROLLER DIAM X 3/8 INCH WIDTH, 0.19 INCH STUD DIAM X 5/8 INCH LENGTH, STUD CAM FOLLOWER STEEL, 1/4 INCH THREAD LENGTH, 10-32 THREAD, 1 INCH OAL, 970 LB DYNAMIC CAP, 720 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 19603751 - Radwell International
Willingboro, NJ, United States
Bushing
19603751
Bushing 19603751
1/2 INCH ROLLER DIAM X 3/8 INCH WIDTH, 0.19 INCH STUD DIAM X 5/8 INCH LENGTH, STUD CAM FOLLOWER STEEL, 1/4 INCH THREAD LENGTH, 10-32 THREAD, 1 INCH OAL, 970 LB DYNAMIC CAP, 720 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

1/2 INCH ROLLER DIAM X 3/8 INCH WIDTH, 0.19 INCH STUD DIAM X 5/8 INCH LENGTH, STUD CAM FOLLOWER STEEL, 1/4 INCH THREAD LENGTH, 10-32 THREAD, 1 INCH OAL, 970 LB DYNAMIC CAP, 720 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 19603751
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-15/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.9375 inch (23.81 mm)
View Details
DP10™ Metal-Polymer Plain Bearings - 07O DB10 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
0.69
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6900 inch (17.53 mm)
View Details