Artesyn Embedded Power Isolated 3.3V 26W DC-DC Converter IC EXB30-48S3V3

Description
DC DC CONVERTER 3.3V 26W / Isolated Module DC DC Converter 1 Output 3.3V 8A 36V - 75V Input Product overview: EXB30-48S3V3 from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 26W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 26W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-EXB30-48S3V3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 26W / Isolated Module DC DC Converter 1 Output 3.3V 8A 36V - 75V Input Product overview: EXB30-48S3V3 from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 26W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 26W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-EXB30-48S3V3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 3.3V 26W DC-DC Converter IC - 922-EXB30-48S3V3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 3.3V 26W DC-DC Converter IC
922-EXB30-48S3V3
Isolated 3.3V 26W DC-DC Converter IC 922-EXB30-48S3V3
DC DC CONVERTER 3.3V 26W / Isolated Module DC DC Converter 1 Output 3.3V 8A 36V - 75V Input Product overview: EXB30-48S3V3 from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 26W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 26W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-EXB30-48S3V3 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 26W / Isolated Module DC DC Converter 1 Output 3.3V 8A 36V - 75V Input Product overview: EXB30-48S3V3 from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 26W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 26W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-EXB30-48S3V3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335156-EXB30-48S3V3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335156-EXB30-48S3V3
Power Supplies - Board Mount - DC DC Converters 1335156-EXB30-48S3V3
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335156-EXB30-48S3V3 Category: Power Supplies - Board Mount>DC DC Converters Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Size / Dimension: 2.40" L x 2.28" W x 0.43" H (61.0mm x 57.9mm x 10.9mm) Applications: ITE (Commercial) Standard Package: 60 Mounting: Through Hole Power (Watts): 26 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 90% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 9-DIP Module, 8 Leads ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Artesyn Embedded Power
Win Source Part Number: 1335156-EXB30-48S3V3
Category: Power Supplies - Board Mount>DC DC Converters
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Size / Dimension: 2.40" L x 2.28" W x 0.43" H (61.0mm x 57.9mm x 10.9mm)
Applications: ITE (Commercial)
Standard Package: 60
Mounting: Through Hole
Power (Watts): 26 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 90%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 9-DIP Module, 8 Leads
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-EXB30-48S3V3 1335156-EXB30-48S3V3
Product Name Isolated 3.3V 26W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; 9-DIP Module, 8 Leads DIP; Other; 9-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details