Artesyn Embedded Power Filter/Dryer EK-08-3-S

Description
FILTER DRIER, EXTRA KLEEN LIQUID LINE, 3/8", SOLDER CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER DRIER, EXTRA KLEEN LIQUID LINE, 3/8", SOLDER CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 5973622 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
5973622
Filter/Dryer 5973622
FILTER DRIER, EXTRA KLEEN LIQUID LINE, 3/8", SOLDER CONNECTION. FREE 2 YEAR RADWELL WARRANTY

FILTER DRIER, EXTRA KLEEN LIQUID LINE, 3/8", SOLDER CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 5973622
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Retainer - 09325-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-9 - Harbory Filtration
Specs
Construction Bag Filters
Media Type Polypropylene (PP)
View Details