Yaskawa America, Inc. - Motion Division Servo Motor SGMJV-01A3A21

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, .84AMP, 200VAC, 100W, 3PH, 20-BIT ABSOLUTE, STANDARD, STRAIGHT WITHOUT KEY, WITHOUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, .84AMP, 200VAC, 100W, 3PH, 20-BIT ABSOLUTE, STANDARD, STRAIGHT WITHOUT KEY, WITHOUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 81752525 - Radwell International
Willingboro, NJ, United States
Servo Motor
81752525
Servo Motor 81752525
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, .84AMP, 200VAC, 100W, 3PH, 20-BIT ABSOLUTE, STANDARD, STRAIGHT WITHOUT KEY, WITHOUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, .84AMP, 200VAC, 100W, 3PH, 20-BIT ABSOLUTE, STANDARD, STRAIGHT WITHOUT KEY, WITHOUT OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 81752525
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Sigma-X Mini Motors, 200V - SGM7M-A2A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.0295 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details