Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 867500-CXA10-48S05
Series: CXA10 (10W)
Operating Temperature Range: -40°C ~ 70°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 2A 18V - 75V Input
Package: Bulk
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 867500-CXA10-48S05 |
| Product Name | Power Supplies Board Mount DCDC Converters - CXA10-48S05 |
| Package Type | DIP; Other; 6-DIP Module |