Artesyn Embedded Power Pillow Block/Bearing Housing C-75M 3/4

Description
CONDUIT BODY, 3/4 INCH, RIGID TYPE, LB, THREADED, ALUMINUM . FREE 2 YEAR RADWELL WARRANTY
Description
CONDUIT BODY, 3/4 INCH, RIGID TYPE, LB, THREADED, ALUMINUM . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 94120970 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
94120970
Pillow Block/Bearing Housing 94120970
CONDUIT BODY, 3/4 INCH, RIGID TYPE, LB, THREADED, ALUMINUM . FREE 2 YEAR RADWELL WARRANTY

CONDUIT BODY, 3/4 INCH, RIGID TYPE, LB, THREADED, ALUMINUM . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 94120970
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
0.375 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-P2412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Shaft Diameter 0.3750 inch (9.52 mm)
Bearing Sintered Bronze
View Details
Split Plummer (Pillow) Block Housings - SNL 32 Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 4.53 to 20.87 inch (115 to 530 mm)
View Details
2 suppliers