Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AXA00BB18-L AXA00BB18-L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 912328-AXA00BB18-L Series: AXA (20W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - 835mA, 835mA 9V - 36V Input Package: 6-DIP Module Package: Tube Mounting: Through Hole Family Name: AXA00BB Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 912328-AXA00BB18-L Series: AXA (20W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - 835mA, 835mA 9V - 36V Input Package: 6-DIP Module Package: Tube Mounting: Through Hole Family Name: AXA00BB Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - AXA00BB18-L - 912328-AXA00BB18-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AXA00BB18-L
912328-AXA00BB18-L
Power Supplies Board Mount DCDC Converters - AXA00BB18-L 912328-AXA00BB18-L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 912328-AXA00BB18-L Series: AXA (20W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - 835mA, 835mA 9V - 36V Input Package: 6-DIP Module Package: Tube Mounting: Through Hole Family Name: AXA00BB Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 912328-AXA00BB18-L
Series: AXA (20W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 12V -12V - 835mA, 835mA 9V - 36V Input
Package: 6-DIP Module
Package: Tube
Mounting: Through Hole
Family Name: AXA00BB
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 912328-AXA00BB18-L
Product Name Power Supplies Board Mount DCDC Converters - AXA00BB18-L
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details