Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ASA01A36-L

Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335125-ASA01A36-L Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 200 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 81% Temperature Range - Operating: -40°C ~ 71°C Case / Package: 8-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 74 HTSUS: 8504.40.9580 Other Part Number: ASA01A36L,ASA01A36-L -ND,-ASA01A36-L,454- 1450 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335125-ASA01A36-L Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 200 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 81% Temperature Range - Operating: -40°C ~ 71°C Case / Package: 8-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 74 HTSUS: 8504.40.9580 Other Part Number: ASA01A36L,ASA01A36-L -ND,-ASA01A36-L,454- 1450 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335125-ASA01A36-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335125-ASA01A36-L
Power Supplies - Board Mount - DC DC Converters 1335125-ASA01A36-L
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335125-ASA01A36-L Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 200 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 81% Temperature Range - Operating: -40°C ~ 71°C Case / Package: 8-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 74 HTSUS: 8504.40.9580 Other Part Number: ASA01A36L,ASA01A36-L -ND,-ASA01A36-L,454- 1450 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Artesyn Embedded Power
Win Source Part Number: 1335125-ASA01A36-L
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 200
Mounting: Through Hole
Power (Watts): 6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 81%
Temperature Range - Operating: -40°C ~ 71°C
Case / Package: 8-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 74
HTSUS: 8504.40.9580
Other Part Number: ASA01A36L,ASA01A36-L-ND,-ASA01A36-L,454-1450
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335125-ASA01A36-L
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 8-DIP Module
Unlock Full Specs
to access all available technical data