Artesyn Embedded Power Plug/Receptacle ADR3022

Description
APPLETON,ADR3022,POL ARIZED; WEATHER PROOF; 2 POLE; 2 WIRE; 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC; 30 AMPERE; GROUNDING STYLE 1, SHELL; SPRING DOOR; EPOXY POWDER COATED COPPER FREE ALUMINUM; SHIPPING GRADE; POWERTITE[R BRAND; CONTACT MATERIAL COPPER. FREE 2 YEAR RADWELL WARRANTY
Description
APPLETON,ADR3022,POL ARIZED; WEATHER PROOF; 2 POLE; 2 WIRE; 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC; 30 AMPERE; GROUNDING STYLE 1, SHELL; SPRING DOOR; EPOXY POWDER COATED COPPER FREE ALUMINUM; SHIPPING GRADE; POWERTITE[R BRAND; CONTACT MATERIAL COPPER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 60646819 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
60646819
Plug/Receptacle 60646819
APPLETON,ADR3022,POL ARIZED; WEATHER PROOF; 2 POLE; 2 WIRE; 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC; 30 AMPERE; GROUNDING STYLE 1, SHELL; SPRING DOOR; EPOXY POWDER COATED COPPER FREE ALUMINUM; SHIPPING GRADE; POWERTITE[R BRAND; CONTACT MATERIAL COPPER. FREE 2 YEAR RADWELL WARRANTY

APPLETON,ADR3022,POLARIZED; WEATHER PROOF; 2 POLE; 2 WIRE; 600 VAC 1 PHASE AT 50 TO 400 HZ, 250 VDC; 30 AMPERE; GROUNDING STYLE 1, SHELL; SPRING DOOR; EPOXY POWDER COATED COPPER FREE ALUMINUM; SHIPPING GRADE; POWERTITE[R BRAND; CONTACT MATERIAL COPPER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 60646819
Product Name Plug/Receptacle
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details