Artesyn Embedded Power Contactor 90-163

Description
CONTACTOR, 3-POLE, 30 AMP, 24 V. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3-POLE, 30 AMP, 24 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 36999057 - Radwell International
Willingboro, NJ, United States
Contactor
36999057
Contactor 36999057
CONTACTOR, 3-POLE, 30 AMP, 24 V. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3-POLE, 30 AMP, 24 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 36999057
Product Name Contactor
Continuous Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-185A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 2275225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details