Allen-Bradley / Rockwell Automation IEC 9 A Contactor 100-C09UKJ10

Description
100-C IEC Contactor, 24V 50/60Hz, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, 24V 50/60Hz, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 9 A Contactor - 100-C09UKJ10 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 9 A Contactor
100-C09UKJ10
IEC 9 A Contactor 100-C09UKJ10
100-C IEC Contactor, 24V 50/60Hz, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 24V 50/60Hz, Screw Terminals, Load Side, 9A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 966469 - Radwell International
Willingboro, NJ, United States
Contactor
966469
Contactor 966469
CONTACTOR, 9 AMP, 24V 50/60 HZ, AC, 3 NORMALLY OPEN POLES, 24V AC 50/60 HZ, 1 NO CONTACTS & 0 NC CONTACTS, SINGLE PACK, LOAD SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 9 AMP, 24V 50/60 HZ, AC, 3 NORMALLY OPEN POLES, 24V AC 50/60 HZ, 1 NO CONTACTS & 0 NC CONTACTS, SINGLE PACK, LOAD SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C09UKJ10 966469
Product Name IEC 9 A Contactor Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 16094546 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Control Voltage 110 volts
Continuous Current 12 amps
View Details
IEC 9 A Contactor - 100-C09KP10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 12 A Contactor - 100-C12KN01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
IEC 12 A Contactor - 100-C12J300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details