Arrow Pneumatics Pneumatic Filter F352-3

Description
FILTER ASSEMBLY, 1/4IN NPT INLET/OUTLET CONNECTION, 3MICRO, 48SCFM, POLYCARBONATE BOWL, METAL BOWL GUARD, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER ASSEMBLY, 1/4IN NPT INLET/OUTLET CONNECTION, 3MICRO, 48SCFM, POLYCARBONATE BOWL, METAL BOWL GUARD, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 17072909 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
17072909
Pneumatic Filter 17072909
FILTER ASSEMBLY, 1/4IN NPT INLET/OUTLET CONNECTION, 3MICRO, 48SCFM, POLYCARBONATE BOWL, METAL BOWL GUARD, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY

FILTER ASSEMBLY, 1/4IN NPT INLET/OUTLET CONNECTION, 3MICRO, 48SCFM, POLYCARBONATE BOWL, METAL BOWL GUARD, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 17072909
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
80mm Fan Filter Media 100PPI - 09325-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
Powered Respirator Filters - 218817 - RS Components, Ltd.
Specs
Construction Powered Respirator Filters
View Details