Arrow Pneumatics Pneumatic Filter EKF329

Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC FILTER, EKF SERIES, WIDE ENTRANCE, W/O MESH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PNEUMATIC FILTER, EKF SERIES, WIDE ENTRANCE, W/O MESH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 28544311 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
28544311
Pneumatic Filter 28544311
DISCONTINUED BY MANUFACTURER, PNEUMATIC FILTER, EKF SERIES, WIDE ENTRANCE, W/O MESH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PNEUMATIC FILTER, EKF SERIES, WIDE ENTRANCE, W/O MESH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Filter -  - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
Pneumatic Filter
ARROW PNEUMATICS Pneumatics EKF329

ARROW PNEUMATICS Pneumatics EKF329

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 28544311
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
Pneumatic Filters - 2023428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 106 SCFM (180 m³/hr)
View Details