Arrow Pneumatics Pneumatic Filter EK55

Description
FILTER AIR DRYER, 0.3 MICRON, WHITE. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER AIR DRYER, 0.3 MICRON, WHITE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 23346252 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
23346252
Pneumatic Filter 23346252
FILTER AIR DRYER, 0.3 MICRON, WHITE. FREE 2 YEAR RADWELL WARRANTY

FILTER AIR DRYER, 0.3 MICRON, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 23346252
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
92mm Plastic Fan Filter Assembly with 60PPI Media - 09362-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Fan Filters - 9160072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Intake filter
Media Type Synthetic fibre
Length 6.93 inch (176 mm)
View Details