Arrow Pneumatics Pneumatic Filter EK35

Description
ELEMENT KIT, 40 MICRON, FILTER, FOR F352 / F353 / F354, 2 PER PACKAGE. FREE 2 YEAR RADWELL WARRANTY
Description
ELEMENT KIT, 40 MICRON, FILTER, FOR F352 / F353 / F354, 2 PER PACKAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 45012304 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
45012304
Pneumatic Filter 45012304
ELEMENT KIT, 40 MICRON, FILTER, FOR F352 / F353 / F354, 2 PER PACKAGE. FREE 2 YEAR RADWELL WARRANTY

ELEMENT KIT, 40 MICRON, FILTER, FOR F352 / F353 / F354, 2 PER PACKAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 45012304
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
60mm Plastic Fan Filter Assembly with 45PPI Media - 09250-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
Fan Filters - 7374083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pur
Length 2.36 inch (60 mm)
View Details