Arrow Pneumatics Pneumatic Filter ASP-6

Description
MUFFLER EXHAUST, 3/4IN NPT, SINTERED BRONZE,40MICRON ELEMENT,300 PSIG. FREE 2 YEAR RADWELL WARRANTY
Description
MUFFLER EXHAUST, 3/4IN NPT, SINTERED BRONZE,40MICRON ELEMENT,300 PSIG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 71559006 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
71559006
Pneumatic Filter 71559006
MUFFLER EXHAUST, 3/4IN NPT, SINTERED BRONZE,40MICRON ELEMENT,300 PSIG. FREE 2 YEAR RADWELL WARRANTY

MUFFLER EXHAUST, 3/4IN NPT, SINTERED BRONZE,40MICRON ELEMENT,300 PSIG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 71559006
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
40mm Plastic Fan Filter Retainer - 09150-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
HVAC Air Filters - 2560682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Paint Stop Filter
Height 39.37 inch (1000 mm)
View Details