Richardson RFPD Attenuator - PCB Mount XRA10AA2SES

Description
The XRA10AA2SES is a high performance Alumina (Al2O3) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). It is designed particularly for LTE and 5G wireless communication frequency bands. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators. The attenuator is also RoHS compliant.
Request a Quote Datasheet
Description
The XRA10AA2SES is a high performance Alumina (Al2O3) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). It is designed particularly for LTE and 5G wireless communication frequency bands. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators. The attenuator is also RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - XRA10AA2SES - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
XRA10AA2SES
Attenuator - PCB Mount XRA10AA2SES
The XRA10AA2SES is a high performance Alumina (Al2O3) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). It is designed particularly for LTE and 5G wireless communication frequency bands. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators. The attenuator is also RoHS compliant.

The XRA10AA2SES is a high performance Alumina (Al2O3) chip attenuator intended as a cost competitive alternative to Beryllium Oxide (BeO). It is designed particularly for LTE and 5G wireless communication frequency bands. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators. The attenuator is also RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number XRA10AA2SES
Product Name Attenuator - PCB Mount
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Fixed Coaxial - 18AH-06 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
VSWR 1.35 :1
View Details
Attenuator - Fixed Coaxial - 18N-04 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 4 dB
View Details
Attenuator - Fixed Coaxial - 18B-40 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 40 dB
View Details
Attenuator - Fixed Coaxial - 18AH-05 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 5 dB
View Details