Richardson RFPD mmW Power Amplifier XP1031-QK-0N00

Description
Mimix Broadband's four stage 37.0-42.0 GHz SMD GaAs MMIC power amplifier has a small signal gain of 23.0 dB with a +35.0 dBm Output Third Order Intercept. This MMIC uses Mimix Broadband's GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The device comes in a RoHS compliant 7x7mm QFN Surface Mount Package offering excellent RF and thermal properties. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.
Request a Quote Datasheet
Description
Mimix Broadband's four stage 37.0-42.0 GHz SMD GaAs MMIC power amplifier has a small signal gain of 23.0 dB with a +35.0 dBm Output Third Order Intercept. This MMIC uses Mimix Broadband's GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The device comes in a RoHS compliant 7x7mm QFN Surface Mount Package offering excellent RF and thermal properties. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mmW Power Amplifier - XP1031-QK-0N00 - Richardson RFPD
Downers Grove, IL, United States
mmW Power Amplifier
XP1031-QK-0N00
mmW Power Amplifier XP1031-QK-0N00
Mimix Broadband's four stage 37.0-42.0 GHz SMD GaAs MMIC power amplifier has a small signal gain of 23.0 dB with a +35.0 dBm Output Third Order Intercept. This MMIC uses Mimix Broadband's GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The device comes in a RoHS compliant 7x7mm QFN Surface Mount Package offering excellent RF and thermal properties. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.

Mimix Broadband's four stage 37.0-42.0 GHz SMD GaAs MMIC power amplifier has a small signal gain of 23.0 dB with a +35.0 dBm Output Third Order Intercept. This MMIC uses Mimix Broadband's GaAs PHEMT device model technology, and is based upon electron beam lithography to ensure high repeatability and uniformity. The device comes in a RoHS compliant 7x7mm QFN Surface Mount Package offering excellent RF and thermal properties. This device is well suited for Millimeter-wave Point-to-Point Radio, LMDS, SATCOM and VSAT applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number XP1031-QK-0N00
Product Name mmW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 37000 to 42000 MHz
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8150ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 12 dB
View Details
RF & MW Power Amplifier - ADPA1106ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3500 MHz
Maximum Gain 34.5 dB
View Details