The XB1008-QT is a two stage 10 - 21 GHz GaAs MMIC buffer amplifier that has a small signal gain of 17 dB with a 18 dBm P1dB output compression point. The device also provides variable gain regulation with adjustable bias.
The device is ideally suited as an LO or RF buffer stage with broadband performance at a very low cost. The device comes in an RoHS compliant 3 mm QFN surface mount package offering excellent RF and thermal properties. This device is specifically designed for use in PtP radio applications and is well suited for other telecom applications such as SATCOM and VSAT.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | XB1008-QT-0G0T |
| Product Name | Gain Block |
| Frequency Range | 10000 to 21000 MHz |
| Maximum Gain | 17 dB |
| Output Power | 18 dBm |