Richardson RFPD RF & MW LNA WMA3RA

Description
SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA3RA integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.
Request a Quote Datasheet
Description
SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA3RA integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA3RA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA3RA
RF & MW LNA WMA3RA
SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA3RA integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.

SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA3RA integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA3RA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 127 MHz
Maximum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - AD8376ACPZ-WP - Richardson RFPD
Specs
Maximum Gain 20 dB
Output Power 21.4 dBm
Noise Figure 8.7 dB
View Details
RF & MW Power Amplifier - ADPA9007ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 28000 MHz
Maximum Gain 12.5 dB
View Details