Richardson RFPD RF & MW LNA WMA1R0C

Description
1.0T LOW NOISE PRE-AMPLIFIER. WMA1R0C integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.50” x 0.40” x 0.10” surface mount package.
Request a Quote Datasheet
Description
1.0T LOW NOISE PRE-AMPLIFIER. WMA1R0C integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.50” x 0.40” x 0.10” surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA1R0C - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA1R0C
RF & MW LNA WMA1R0C
1.0T LOW NOISE PRE-AMPLIFIER. WMA1R0C integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.50” x 0.40” x 0.10” surface mount package.

1.0T LOW NOISE PRE-AMPLIFIER. WMA1R0C integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.50” x 0.40” x 0.10” surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA1R0C
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range ? to 42.5 MHz
Maximum Gain 28 dB
Output Power 10 dBm
Noise Figure 0.4800 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADRF6520ACPZ - Richardson RFPD
Specs
Maximum Gain 54 dB
Noise Figure 10.4 dB
Package Type LFCSP
View Details
RF & MW Power Amplifier - ADPA1105ACGZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 900 to 1600 MHz
Maximum Gain 34.5 dB
View Details
RF & MW Power Amplifier - ADPA7007AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details