Richardson RFPD RF & MW LNA WHM3035AE

Description
WHM3035AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet
Description
WHM3035AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM3035AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM3035AE
RF & MW LNA WHM3035AE
WHM3035AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.065” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883.

WHM3035AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.065” surface mount package.

The amplifier is designed to meet the rugged standard of MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM3035AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 3700 MHz
Maximum Gain 26 dB
Output Power 13 dBm
Noise Figure 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - A5M36TG140-TCT1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 3300 to 3800 MHz
Maximum Gain 31 dB
View Details
Gain Block - ADL5611ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 22.2 dB
Output Power 21 dBm
View Details
RF & MW VGA - AD8376ACPZ-WP - Richardson RFPD
Specs
Maximum Gain 20 dB
Output Power 21.4 dBm
Noise Figure 8.7 dB
View Details