Richardson RFPD RF & MW LNA WHM13-3530AE

Description
WHM13-3530AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +3.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.07” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.
Request a Quote Datasheet
Description
WHM13-3530AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +3.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.07” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WHM13-3530AE - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WHM13-3530AE
RF & MW LNA WHM13-3530AE
WHM13-3530AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +3.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.07” surface mount package. The amplifier is designed to meet the rugged standard of MIL-STD-883g.

WHM13-3530AE is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +3.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard 0.30” x 0.30” x 0.07” surface mount package.

The amplifier is designed to meet the rugged standard of MIL-STD-883g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WHM13-3530AE
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 2000 MHz
Maximum Gain 33 dB
Output Power 13 dBm
Noise Figure 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - AFIC10275NR1 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 978 to 1090 MHz
Maximum Gain 32.1 dB
View Details
RF & MW LNA - ADL8104ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 7500 MHz
Maximum Gain 15 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 2200 MHz
Maximum Gain 29.3 dB
View Details
RF & MW VGA - ADL6316ACCZ - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details