Richardson RFPD RF & MW LNA WBA0510AS

Description
RLAC0510B is an ultra low noise figure, wideband, and unconditionally stable packaged amplifier. RLAC0510B is designed to meet the rugged standards of MIL-STD-202 and MILSTD-883. A surface mount package version is also available, RLAS0510B. RLAS0510B is RoHS compliant.
Request a Quote Datasheet
Description
RLAC0510B is an ultra low noise figure, wideband, and unconditionally stable packaged amplifier. RLAC0510B is designed to meet the rugged standards of MIL-STD-202 and MILSTD-883. A surface mount package version is also available, RLAS0510B. RLAS0510B is RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WBA0510AS - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WBA0510AS
RF & MW LNA WBA0510AS
RLAC0510B is an ultra low noise figure, wideband, and unconditionally stable packaged amplifier. RLAC0510B is designed to meet the rugged standards of MIL-STD-202 and MILSTD-883. A surface mount package version is also available, RLAS0510B. RLAS0510B is RoHS compliant.

RLAC0510B is an ultra low noise figure, wideband, and unconditionally stable packaged amplifier. RLAC0510B is designed to meet the rugged standards of MIL-STD-202 and MILSTD-883. A surface mount package version is also available, RLAS0510B. RLAS0510B is RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WBA0510AS
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 1000 MHz
Maximum Gain 38 dB
Output Power 16 dBm
Noise Figure 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA1107ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4800 to 6000 MHz
Maximum Gain 29.5 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 3600 to 3800 MHz
Maximum Gain 29.7 dB
View Details
RF & MW LNA - ADL8106ACEZ - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 54000 MHz
Maximum Gain 21.5 dB
View Details
Gain Block - ADL5536ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 1000 MHz
Maximum Gain 20 dB
Output Power 19.6 dBm
View Details