Ohmite's TDH resistor is an economical solution to intermediate power application design requirements. TDH's reliable thick film on alumina substrate construction can be easily heat sinked for higher power performance. TDH resistors are ideal for pulseloa
| Richardson RFPD | |
|---|---|
| Product Category | Resistors |
| Product Number | TDH35P100RJE |
| Product Name | Thick Film Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | DPAK |
| Resistance Range | 100 ohms |
| Tolerance | 5 +/- % |