Richardson RFPD RF & MW LNA SKY67101-396LF

Description
0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier
Request a Quote Datasheet
Description
0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - SKY67101-396LF - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
SKY67101-396LF
RF & MW LNA SKY67101-396LF
0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier

0.4-1.2 GHz High Linearity, Active Bias Low Noise Amplifier

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number SKY67101-396LF
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 1200 MHz
Maximum Gain 18 dB
Output Power 19.2 dBm
Noise Figure 0.5900 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW Power Amplifier - ADPA7001CHIPS - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 50000 to 95000 MHz
Maximum Gain 14.5 dB
View Details
RF & MW Driver Amplifier - BTS6201UJ - Richardson RFPD
Specs
Frequency Range 2300 to 4200 MHz
Maximum Gain 30.5 dB
Output Power 27 dBm
View Details
RF & MW VGA - ADL6316ACCZ - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details