Richardson RFPD RF & MW Power Amplifier SKY66296-11

Description
The SKY66296-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 700 to 800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66296-11 is part of high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet
Description
The SKY66296-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 700 to 800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66296-11 is part of high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - SKY66296-11 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
SKY66296-11
RF & MW Power Amplifier SKY66296-11
The SKY66296-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 700 to 800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66296-11 is part of high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

The SKY66296-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 700 to 800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.

The SKY66296-11 is part of high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number SKY66296-11
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - A82 - Richardson RFPD
Richardson RFPD
Specs
Frequency Range 20 to 250 MHz
Maximum Gain 24.5 dB
Output Power 20 dBm
View Details
RF & MW VGA - AD8331ARQZ - Richardson RFPD
Specs
Maximum Gain 19 dB
Output Power 1.0000 dBm
Noise Figure 3.7 dB
View Details
RF & MW Power Amplifier - ADPA1113AEJZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 6000 MHz
Maximum Gain 40.5 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 2496 to 2690 MHz
Maximum Gain 35.1 dB
View Details