Richardson RFPD Gain Block SKY65013-92LF

Description
InGaP Cascadable Amplifier LF–12 GHz
Request a Quote
Description
InGaP Cascadable Amplifier LF–12 GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Gain Block - SKY65013-92LF - Richardson RFPD
Downers Grove, IL, United States
Gain Block
SKY65013-92LF
Gain Block SKY65013-92LF
InGaP Cascadable Amplifier LF–12 GHz

InGaP Cascadable Amplifier LF–12 GHz

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number SKY65013-92LF
Product Name Gain Block
Frequency Range ? to 12000 MHz
Maximum Gain 12.5 dB
Output Power 12.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL5723ACPZN-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10100 to 11700 MHz
Maximum Gain 24.5 dB
View Details
RF & MW Power Amplifier - ADPA9007ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 28000 MHz
Maximum Gain 12.5 dB
View Details