Richardson RFPD RF & MW LNA RLAS1216N

Description
RLAS1216N is designed to meet the rugged standards of MIL-STD-202 and MIL-STD-883.
Request a Quote Datasheet
Description
RLAS1216N is designed to meet the rugged standards of MIL-STD-202 and MIL-STD-883.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - RLAS1216N - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
RLAS1216N
RF & MW LNA RLAS1216N
RLAS1216N is designed to meet the rugged standards of MIL-STD-202 and MIL-STD-883.

RLAS1216N is designed to meet the rugged standards of MIL-STD-202 and MIL-STD-883.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number RLAS1216N
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1200 to 1600 MHz
Maximum Gain 35 dB
Output Power 19 dBm
Noise Figure 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8112ACCZ - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
Gain Block - AD8354ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 2700 MHz
Maximum Gain 20 dB
Noise Figure 4.2 dB
View Details
RF & MW Power Amplifier - ADPA7006CHIP - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 44000 MHz
Maximum Gain 23.5 dB
View Details