RLAC1216A is an ultra low noise figure, wideband, and unconditionally stable SMT packaged amplifier with exceptionally low input and output VSWR. The amplifier offers a typical 0.50 dB noise figure, 20 dB input and output return losses, 31.0 dB gain, and 10 dB output P1dB over the GPS and DGPS frequency bands from 1200 MHz to 1600 MHz. It is most suitable for GPS receivers, wireless data communications, and wireless measurement applications. RLAC1216A is designed to meet the rugged standards of MIL-STD-202, MILSTD-883, and MIL-STD-810F. Lead-Tin and RoHS compliant versions are both available. A surface mount version is also available, RLAS1216A.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RLAC1216A |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 1200 to 1600 MHz |
| Maximum Gain | 31 dB |
| Output Power | 10 dBm |
| Noise Figure | 0.5000 dB |