PSS50MC1F6 is a transfer-molded, insulated type DIPIPM integrating a 3-phase inverter, 3-phase converter, and brake circuit in a single package, designed for AC200V three-phase motor inverter drives. The inverter section features 50A/600V CSTBT IGBTs, while the brake section supports 25A/600V, and the converter section provides 50A DC output. The module has a case operating temperature range of -30°C to +125°C and a junction temperature range of -30°C to +150°C. It includes integrated under-voltage and short-circuit protection for the N-side IGBTs, temperature monitoring via an analog output (VOT), and a 5V high-active logic input interface. The device is UL1557 recognized and features an isolation voltage of 2500 V rms between terminals and the heatsink. The package measures 102.5 mm × 56.3 mm × 18.9 mm, with a recommended mounting torque of 0.98 N·m to 1.47 N·m for M4 screws.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PSS50MC1F6 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |