Richardson RFPD Power IPM Transistor PSS35MC1FT

Description
Transfer Molding Type Insulated Type Main Function CIB (Converter+Inverter+ Brake) type IPM 3-phase Inverter Brake circuit 3-phase Converter Rating Inverter part: 35A/1200V (CSTBT) Application AC 400V three phase motor inverter drive Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage (UV) protection without fault signal output. Built-in discrete bootstrap diode chips with current limiting resistor For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) by detecting voltage of external shunt resistor Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) Temperature monitoring: Outputting LVIC temperature by analog signal (No self over temperature protection) Input interface: 5V high active logic For Brake: Drive circuit, Control supply under-voltage protection (UV) without fault signal output UL Recognized: UL1557 File E323585
Request a Quote
Description
Transfer Molding Type Insulated Type Main Function CIB (Converter+Inverter+ Brake) type IPM 3-phase Inverter Brake circuit 3-phase Converter Rating Inverter part: 35A/1200V (CSTBT) Application AC 400V three phase motor inverter drive Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage (UV) protection without fault signal output. Built-in discrete bootstrap diode chips with current limiting resistor For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) by detecting voltage of external shunt resistor Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) Temperature monitoring: Outputting LVIC temperature by analog signal (No self over temperature protection) Input interface: 5V high active logic For Brake: Drive circuit, Control supply under-voltage protection (UV) without fault signal output UL Recognized: UL1557 File E323585
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSS35MC1FT is a transfer-molded, insulated CIB-type integrated power module integrating a 3-phase inverter, brake circuit, and 3-phase converter for AC 400V three-phase motor drive applications. The inverter section features 35A/1200V CSTBT IGBTs, with a brake IGBT rated at 25A/1200V and a 35A rectifier bridge. The module supports 5V high-active logic inputs, includes under-voltage and short-circuit protection on the N-side with fault signal output, and provides analog temperature monitoring via the VOT terminal. It has a maximum case temperature of 110°C and operates with a control supply voltage of 13.5V to 16.5V for the low-side drive. The device is UL1557 recognized and housed in a package with dimensions matching the outlined mechanical footprint, with mounting torque recommended at 1.18 N·m. Junction-to-case thermal resistance ranges from 0.95 K/W for the inverter IGBT to 1.30 K/W for the brake and converter FWDs.

Datasheet Summary
Powered by GS/AI

The PSS35MC1FT is a transfer-molded, insulated CIB-type integrated power module integrating a 3-phase inverter, brake circuit, and 3-phase converter for AC 400V three-phase motor drive applications. The inverter section features 35A/1200V CSTBT IGBTs, with a brake IGBT rated at 25A/1200V and a 35A rectifier bridge. The module supports 5V high-active logic inputs, includes under-voltage and short-circuit protection on the N-side with fault signal output, and provides analog temperature monitoring via the VOT terminal. It has a maximum case temperature of 110°C and operates with a control supply voltage of 13.5V to 16.5V for the low-side drive. The device is UL1557 recognized and housed in a package with dimensions matching the outlined mechanical footprint, with mounting torque recommended at 1.18 N·m. Junction-to-case thermal resistance ranges from 0.95 K/W for the inverter IGBT to 1.30 K/W for the brake and converter FWDs.

Suppliers

Company
Product
Description
Supplier Links
Power IPM Transistor - PSS35MC1FT - Richardson RFPD
Downers Grove, IL, United States
Power IPM Transistor
PSS35MC1FT
Power IPM Transistor PSS35MC1FT
Transfer Molding Type Insulated Type Main Function CIB (Converter+Inverter+ Brake) type IPM 3-phase Inverter Brake circuit 3-phase Converter Rating Inverter part: 35A/1200V (CSTBT) Application AC 400V three phase motor inverter drive Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage (UV) protection without fault signal output. Built-in discrete bootstrap diode chips with current limiting resistor For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) by detecting voltage of external shunt resistor Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) Temperature monitoring: Outputting LVIC temperature by analog signal (No self over temperature protection) Input interface: 5V high active logic For Brake: Drive circuit, Control supply under-voltage protection (UV) without fault signal output UL Recognized: UL1557 File E323585

Transfer Molding Type Insulated Type

Main Function

  • CIB (Converter+Inverter+Brake) type IPM
  • 3-phase Inverter
  • Brake circuit
  • 3-phase Converter

Rating

  • Inverter part: 35A/1200V (CSTBT)

Application

  • AC 400V three phase motor inverter drive

Integrated Drive, Protection and System Control Functions

  • For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage (UV) protection without fault signal output. Built-in discrete bootstrap diode chips with current limiting resistor
  • For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) by detecting voltage of external shunt resistor
  • Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply)
  • Temperature monitoring: Outputting LVIC temperature by analog signal (No self over temperature protection)
  • Input interface: 5V high active logic
  • For Brake: Drive circuit, Control supply under-voltage protection (UV) without fault signal output
  • UL Recognized: UL1557 File E323585
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number PSS35MC1FT
Product Name Power IPM Transistor
Transistor Type Power IPM Transistor
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1011GN-1600VG - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Ceramic Flanged
View Details