The PSS20S92F6-AG is a 600V, 20A Integrated Power Module with a three-phase DC/AC inverter for low-power motor control, featuring an N-side IGBT open emitter and built-in bootstrap diodes with current-limiting resistors. It includes a temperature output function (VOT) that provides an analog signal proportional to the LVIC temperature, with a range of 0.88V to 2.91V across 25°C to 90°C, referenced to a 5kΩ pull-down resistor. The module is housed in a transfer-molded, insulated package, measuring 36mm × 26mm × 11.6mm, and is rated for a maximum case temperature of 100°C and junction temperature of 125°C (average). It offers under-voltage, short-circuit, and over-temperature protection with fault signaling, operates with control supply voltages of 13.5V to 16.5V between VD and VNC, and meets UL1557 File E323585 certification. The isolation voltage is 1500Vrms between pins and heat sink.
Dual-In-Line Package Intelligent Power Module. Transfer Molding Type. Insulated Type
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PSS20S92F6-AG |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |