Richardson RFPD Power IPM Transistor PSS15S92F6-AG

Description
Transfer Molding Type Insulated Type Main Function and Ratings 3 phase DC/AC inverter 600V / 15A (CSTBT) N-side IGBT open emitter Built-in bootstrap diodes with current limiting resistor Application AC 100~240Vrms (DC voltage:400V or below) class low power motor control Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage protection (UV) For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) and OT fault Temperature monitoring: Outputting LVIC temperature by analog signal Input interface: 3, 5V line, Schmitt trigger receiver circuit (High Active) UL Recognized: UL1557 File E323585
Request a Quote
Description
Transfer Molding Type Insulated Type Main Function and Ratings 3 phase DC/AC inverter 600V / 15A (CSTBT) N-side IGBT open emitter Built-in bootstrap diodes with current limiting resistor Application AC 100~240Vrms (DC voltage:400V or below) class low power motor control Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage protection (UV) For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) and OT fault Temperature monitoring: Outputting LVIC temperature by analog signal Input interface: 3, 5V line, Schmitt trigger receiver circuit (High Active) UL Recognized: UL1557 File E323585
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PSS15S92F6-AG is a 600V, 15A three-phase inverter module with integrated drive and protection for low-power motor control. It features an N-side open-emitter IGBT, built-in bootstrap diodes with 80-120 Ω current limiting, and an analog temperature output (VOT) signaling LVIC temperature. Protection includes short-circuit, under-voltage, and over-temperature fault detection with fault signaling. Input interface supports 3V/5V Schmitt-trigger logic. Maximum junction temperature is 150°C, with recommended average junction temperature ≤125°C. Case operating temperature is -30°C to 100°C. Measured at 43mm × 27.4mm, it is transfer-molded, insulated, and UL 1557 recognized. Thermal resistance from junction to case is 3.7 K/W for IGBTs and 4.5 K/W for diodes. Mounting torque for M3 screws is 0.69 N·m, and weight is 8.5 g.

Datasheet Summary
Powered by GS/AI

PSS15S92F6-AG is a 600V, 15A three-phase inverter module with integrated drive and protection for low-power motor control. It features an N-side open-emitter IGBT, built-in bootstrap diodes with 80-120 Ω current limiting, and an analog temperature output (VOT) signaling LVIC temperature. Protection includes short-circuit, under-voltage, and over-temperature fault detection with fault signaling. Input interface supports 3V/5V Schmitt-trigger logic. Maximum junction temperature is 150°C, with recommended average junction temperature ≤125°C. Case operating temperature is -30°C to 100°C. Measured at 43mm × 27.4mm, it is transfer-molded, insulated, and UL 1557 recognized. Thermal resistance from junction to case is 3.7 K/W for IGBTs and 4.5 K/W for diodes. Mounting torque for M3 screws is 0.69 N·m, and weight is 8.5 g.

Suppliers

Company
Product
Description
Supplier Links
Power IPM Transistor - PSS15S92F6-AG - Richardson RFPD
Downers Grove, IL, United States
Power IPM Transistor
PSS15S92F6-AG
Power IPM Transistor PSS15S92F6-AG
Transfer Molding Type Insulated Type Main Function and Ratings 3 phase DC/AC inverter 600V / 15A (CSTBT) N-side IGBT open emitter Built-in bootstrap diodes with current limiting resistor Application AC 100~240Vrms (DC voltage:400V or below) class low power motor control Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage protection (UV) For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) and OT fault Temperature monitoring: Outputting LVIC temperature by analog signal Input interface: 3, 5V line, Schmitt trigger receiver circuit (High Active) UL Recognized: UL1557 File E323585

Transfer Molding Type Insulated Type

Main Function and Ratings

  • 3 phase DC/AC inverter
  • 600V / 15A (CSTBT)
  • N-side IGBT open emitter
  • Built-in bootstrap diodes with current limiting resistor

Application

  • AC 100~240Vrms (DC voltage:400V or below) class low power motor control

Integrated Drive, Protection and System Control Functions

  • For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage protection (UV)
  • For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC)
  • Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) and OT fault
  • Temperature monitoring: Outputting LVIC temperature by analog signal
  • Input interface: 3, 5V line, Schmitt trigger receiver circuit (High Active)
  • UL Recognized: UL1557 File E323585
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number PSS15S92F6-AG
Product Name Power IPM Transistor
Transistor Type Power IPM Transistor
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1011GN-1600VG - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Ceramic Flanged
View Details