Richardson RFPD Power IPM Transistor PSS15MC1FT

Description
Transfer Molding Type Insulated Type Main Function CIB (Converter+Inverter+ Brake) type IPM 3-phase Inverter Brake circuit 3-phase Converter Rating Inverter part: 15A/1200V (CSTBT) Application AC 400V three phase motor inverter drive Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage (UV) protection without fault signal output. Built-in discrete bootstrap diode chips with current limiting resistor For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) by detecting voltage of external shunt resistor Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) Temperature monitoring: Outputting LVIC temperature by analog signal (No self over temperature protection) Input interface: 5V high active logic For Brake: Drive circuit, Control supply under-voltage protection (UV) without fault signal output UL Recognized: UL1557 File E323585
Request a Quote
Description
Transfer Molding Type Insulated Type Main Function CIB (Converter+Inverter+ Brake) type IPM 3-phase Inverter Brake circuit 3-phase Converter Rating Inverter part: 15A/1200V (CSTBT) Application AC 400V three phase motor inverter drive Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage (UV) protection without fault signal output. Built-in discrete bootstrap diode chips with current limiting resistor For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) by detecting voltage of external shunt resistor Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) Temperature monitoring: Outputting LVIC temperature by analog signal (No self over temperature protection) Input interface: 5V high active logic For Brake: Drive circuit, Control supply under-voltage protection (UV) without fault signal output UL Recognized: UL1557 File E323585
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSS15MC1FT is a transfer-molded, insulated-type CIB (Converter + Inverter + Brake) intelligent power module for AC 400V three-phase motor drives. It integrates a 15A/1200V three-phase inverter, a 10A/1200V brake circuit, and a 15A three-phase converter. Built-in drive circuits provide under-voltage protection for all sections, short-circuit protection on N-side IGBTs via external shunt sensing, and fault signal output for N-side faults. Temperature is monitored via an analog LVIC output. The input interface requires 5V high-active logic. A built-in bootstrap diode includes a 16-24 Ω current-limiting resistor. The module is UL 1557 certified. It operates with a maximum junction temperature of 150°C and a case temperature limit of 110°C. Mounting is by M4 screws with 0.98-1.47 N·m torque. Isolation voltage is 2500 VAC rms between power terminals and the heat sink. Dimensions are 104 mm × 64 mm.

Datasheet Summary
Powered by GS/AI

The PSS15MC1FT is a transfer-molded, insulated-type CIB (Converter + Inverter + Brake) intelligent power module for AC 400V three-phase motor drives. It integrates a 15A/1200V three-phase inverter, a 10A/1200V brake circuit, and a 15A three-phase converter. Built-in drive circuits provide under-voltage protection for all sections, short-circuit protection on N-side IGBTs via external shunt sensing, and fault signal output for N-side faults. Temperature is monitored via an analog LVIC output. The input interface requires 5V high-active logic. A built-in bootstrap diode includes a 16-24 Ω current-limiting resistor. The module is UL 1557 certified. It operates with a maximum junction temperature of 150°C and a case temperature limit of 110°C. Mounting is by M4 screws with 0.98-1.47 N·m torque. Isolation voltage is 2500 VAC rms between power terminals and the heat sink. Dimensions are 104 mm × 64 mm.

Suppliers

Company
Product
Description
Supplier Links
Power IPM Transistor - PSS15MC1FT - Richardson RFPD
Downers Grove, IL, United States
Power IPM Transistor
PSS15MC1FT
Power IPM Transistor PSS15MC1FT
Transfer Molding Type Insulated Type Main Function CIB (Converter+Inverter+ Brake) type IPM 3-phase Inverter Brake circuit 3-phase Converter Rating Inverter part: 15A/1200V (CSTBT) Application AC 400V three phase motor inverter drive Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage (UV) protection without fault signal output. Built-in discrete bootstrap diode chips with current limiting resistor For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) by detecting voltage of external shunt resistor Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) Temperature monitoring: Outputting LVIC temperature by analog signal (No self over temperature protection) Input interface: 5V high active logic For Brake: Drive circuit, Control supply under-voltage protection (UV) without fault signal output UL Recognized: UL1557 File E323585

Transfer Molding Type Insulated Type

Main Function

  • CIB (Converter+Inverter+Brake) type IPM
  • 3-phase Inverter
  • Brake circuit
  • 3-phase Converter

Rating

  • Inverter part: 15A/1200V (CSTBT)

Application

  • AC 400V three phase motor inverter drive

Integrated Drive, Protection and System Control Functions

  • For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage (UV) protection without fault signal output. Built-in discrete bootstrap diode chips with current limiting resistor
  • For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC) by detecting voltage of external shunt resistor
  • Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply)
  • Temperature monitoring: Outputting LVIC temperature by analog signal (No self over temperature protection)
  • Input interface: 5V high active logic
  • For Brake: Drive circuit, Control supply under-voltage protection (UV) without fault signal output
  • UL Recognized: UL1557 File E323585
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number PSS15MC1FT
Product Name Power IPM Transistor
Transistor Type Power IPM Transistor
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1011GN-1600VG - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Ceramic Flanged
View Details