The PSS10NC1FT is a combined converter and inverter integrated power module designed for AC 400V three-phase motor inverter drives, featuring a 10A/1200V three-phase inverter with CSTBT IGBTs and a 10A three-phase full-wave rectifier. It is housed in a transfer-molded insulated package with a case dimension of 19.6mm width and 6.4mm height at the heat radiation point, and operates at a maximum case temperature of 110°C. The module includes integrated drive circuits, under-voltage protection, short-circuit protection via external shunt resistor, and analog temperature monitoring output. Electrical characteristics include a collector-emitter saturation voltage of up to 2.45V at 125°C, a forward voltage drop of up to 3.10V for the freewheeling diodes, and a control supply voltage limit of 20V. Isolation voltage is rated at 2500 Vrms. It is UL recognized under UL1557 File E323585.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PSS10NC1FT |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |