The PSS10MC1FT is a CIB-type insulated DIPIPM module integrating a 3-phase inverter, 3-phase converter, and brake circuit for AC 400V motor drive applications. It features 10A/1200V CSTBT IGBTs in the inverter section and a 5A/1200V brake IGBT. The module uses transfer molding and has a case temperature rating up to 110°C with a junction temperature range of -30°C to +150°C. It includes built-in drive circuits, under-voltage protection, short-circuit protection via external shunt resistor detection, temperature monitoring via analog output, and a 5V high-active logic input interface. Rated for 2500 Vrms isolation, it is UL 1557 recognized. Package dimensions and mounting details are specified for heat sink integration with recommended thermal grease application.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PSS10MC1FT |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |