The PSS05SA2FT is a 1200V, 5A insulated transfer-molded three-phase DC/AC inverter module with built-in drive, protection, and temperature sensing circuits for AC 400V class motor control. It features integrated LPT-CSTBT IGBTs, bootstrap diodes with 16-24Ω current-limiting resistors, and open-emitter N-side IGBTs. The module has a case operating temperature range of -30°C to +100°C, a junction temperature range of -30°C to +150°C, and an isolation voltage of 2500 Vrms. Thermal resistance is up to 2.24 K/W for the IGBT per 1/6 module. It includes under-voltage and short-circuit protection with fault signaling, a 5V Schmitt-trigger input interface, and a temperature output analog signal. The package is an insulated transfer-molding type with a 46g weight and mounting torque of 0.98-1.47 N·m. The module is UL recognized under UL1557 File E80276.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PSS05SA2FT |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |