The PSS05S72FT is a 1200V, 5A insulated three-phase DC/AC inverter module in a transfer-molded insulated package, designed for AC 400Vrms motor control applications with DC bus voltages up to 800V. It features built-in bootstrap diodes with a 16-24Ω limiting resistor, N-side open-emitter IGBTs with short-circuit and under-voltage protection, fault signaling, and an analog temperature output. The module is rated for a maximum junction temperature of 150°C and case temperature of 100°C, with a thermal resistance of 2.2 K/W per IGBT and 2.7 K/W per FWDi. Electrical isolation is 2500Vrms for 1 minute. It meets UL 1557 and is certified under RoHS. The package dimensions are 42.5mm x 23mm x 11.7mm with M3 mounting screws at a recommended torque of 0.78N·m.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PSS05S72FT |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |