The PM50CG1AP065 is an insulated intelligent power module for general-purpose inverter and servo drive applications, featuring a flat-base package measuring approximately 106 mm × 57 mm based on the provided outline. It contains six IGBTs and six free-wheeling diodes rated for 650 V collector-emitter voltage and 50 A collector current, with a total power dissipation of 240 W at 25°C case temperature. The module includes over-temperature and short-circuit protection with error output signals for each arm, and supports a maximum operating case temperature of 125°C. It is isolated to 2500 V RMS and meets UL 1557 and RoHS directives. Mounting torque for the M4 screw is specified at 1.5 to 2.0 N•m, and the unit mass is 175 g.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM50CG1AP065 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |