The PM25RG1B120 is an insulated flat-base intelligent power module for motor control applications, integrating IGBTs, freewheeling diodes, gate drivers, and protection circuitry. It supports 1200 V collector-emitter voltage and 25 A continuous collector current with 260 W total power dissipation at 25°C. Junction temperature range is -20°C to +150°C; operating case temperature is -20°C to +125°C. Built-in protections include over-temperature, under-voltage, and short-circuit detection with fault output signals for each arm. Isolation voltage is 2500 Vrms AC for 1 minute. Thermal resistance is 0.48 K/W for IGBT and 0.78 K/W for diode junction-to-case. Mass is 260 g. Mounting torque for M5 screw is 2.5-3.5 N·m; M4 terminal screws are 1.5-2.0 N·m. Certified to UL 1557 and RoHS 2011/65/EU and (EU)2015/863.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM25RG1B120 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |