The PM200RG1C120 is an insulated intelligent power module designed for general-purpose inverter, servo drive, and motor control applications. It is packaged in a flat-base type with dimensions compliant with standard tolerances ranging from ±0.2 mm to ±1.2 mm. The inverter section features 1200 V collector-emitter voltage rating and 200 A continuous collector current, while the brake section supports 100 A continuous collector current and 735 W total power dissipation. Junction temperature range is -20 °C to +150 °C, with a maximum operating case temperature of 125 °C. Thermal resistance from junction to case is 0.10 K/W for IGBT and 0.15 K/W for the free-wheeling diode. The module includes over-temperature protection, error output signals per arm, and 2500 V RMS isolation voltage. It is UL1557 recognized and compliant with RoHS directives 2011/65/EU and (EU)2015/863.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM200RG1C120 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |