The PM200CG1C120 is a flat-base, insulated intelligent power module designed for general-purpose inverter and servo drive applications. It features a 1200 V collector-emitter voltage rating and a 200 A continuous collector current, with an integrated over-temperature protection and fault output for each arm. The module is packaged in a flat-base insulated case with a mass of 425 g. It meets UL 1557 and is RoHS compliant with a 2500 V RMS isolation voltage. Maximum junction temperature is 150 °C, and the operating case temperature range is -20 to 125 °C. The module incorporates CSTBT™ chips with a thermal resistance of 0.10 K/W (IGBT) and 0.15 K/W (freewheeling diode) from junction to case.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM200CG1C120 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |