The PM150RG1C120 is an insulated flat-base intelligent power module designed for general-purpose inverter, servo drive, and motor control applications. It features a 1200 V collector-emitter voltage rating, 150 A continuous collector current in the inverter section, and 75 A in the brake section, with total power dissipation of 961 W and 595 W respectively. The module includes built-in over-temperature protection, error output signals per arm, and a junction temperature range of -20 to +150 °C. It supports an isolation voltage of 2500 V RMS and operates with a case temperature range of -20 to +125 °C. Thermal resistance from junction to case is 0.13 K/W for IGBTs and 0.18 K/W for free-wheeling diodes in the inverter. The device is UL recognized under UL1557, File No. E323585, and complies with RoHS directive 2011/65/EU and (EU)2015/863. The package dimensions and terminal layout are defined by the provided outline specifications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM150RG1C120 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |