The PM150CG1C120 is an insulated intelligent power module designed for general-purpose inverter and servo drive applications. It features a flat-base package with dimensions specified to ±0.8 mm for sizes over 30 mm and a mass of 425 g. The module integrates three-phase IGBT inverter stages with integrated protection functions, including over-temperature, short-circuit, and under-voltage detection, and provides error output signals per arm. It can withstand a collector-emitter voltage of up to 1200 V, continuous collector current of 150 A, and peak pulse current of 300 A, with a total power dissipation of 961 W at 25 °C. Junction temperature ranges from -20 °C to 150 °C, and case operating temperature from -20 °C to 125 °C. The module meets UL 1557 and RoHS 2011/65/EU and (EU)2015/863 standards, and provides 2500 V RMS isolation voltage. Mounting torque for both screw terminals is specified at 2.5 to 3.5 N·m.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Transistors |
| Product Number | PM150CG1C120 |
| Product Name | Power IPM Transistor |
| Transistor Type | Power IPM Transistor |