Richardson RFPD Silicon Carbide MOSFETs MSC750SMA170B

Description
The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC750SMA170B device is a 1700 V, 750 mOhm SiC MOSFET in a TO-247 package. Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter/compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission and distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution
Request a Quote
Description
The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC750SMA170B device is a 1700 V, 750 mOhm SiC MOSFET in a TO-247 package. Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter/compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission and distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSC750SMA170B is a 1700 V, 750 mΩ silicon carbide (SiC) N-channel MOSFET in a TO-247 package, measuring 21.46 mm in length, 16.26 mm in width, and 5.31 mm in height, with a weight of 6.2 g. It supports a continuous drain current of 7.0 A at 25 °C and 5.0 A at 100 °C, with a maximum junction temperature of 175 °C. The device has a junction-to-case thermal resistance of 1.46 to 1.90 °C/W, a gate-source voltage range of -10 V to 23 V, and a total power dissipation of 79 W at 25 °C. It features low gate charge (10.1 nC typical), low input capacitance (171 pF typical), and a body diode reverse recovery time of 18 ns. The MOSFET complies with RoHS standards and has superior avalanche ruggedness with a single-pulse avalanche energy rating of 350 mJ.

Datasheet Summary
Powered by GS/AI

The MSC750SMA170B is a 1700 V, 750 mΩ silicon carbide (SiC) N-channel MOSFET in a TO-247 package, measuring 21.46 mm in length, 16.26 mm in width, and 5.31 mm in height, with a weight of 6.2 g. It supports a continuous drain current of 7.0 A at 25 °C and 5.0 A at 100 °C, with a maximum junction temperature of 175 °C. The device has a junction-to-case thermal resistance of 1.46 to 1.90 °C/W, a gate-source voltage range of -10 V to 23 V, and a total power dissipation of 79 W at 25 °C. It features low gate charge (10.1 nC typical), low input capacitance (171 pF typical), and a body diode reverse recovery time of 18 ns. The MOSFET complies with RoHS standards and has superior avalanche ruggedness with a single-pulse avalanche energy rating of 350 mJ.

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC750SMA170B
Silicon Carbide MOSFETs MSC750SMA170B
The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC750SMA170B device is a 1700 V, 750 mOhm SiC MOSFET in a TO-247 package. Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter/compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission and distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution

The silicon carbide (SiC) power MOSFET product line from Microsemi increases the performance over silicon MOSFET and silicon IGBT solutions while lowering the total cost of ownership for high-voltage applications. The MSC750SMA170B device is a 1700 V, 750 mOhm SiC MOSFET in a TO-247 package.

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = +175C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS Compliant

Benefits

  • High efficiency to enable lighter/compact system
  • Simple to drive and easy to parallel
  • Improved thermal capabilities and lower switching losses
  • Eliminates the need of external freewheeling diode
  • Lower system cost of ownership

Applications

  • PV inverter, converter and industrial motor drives
  • Smart grid transmission and distribution
  • Induction heating, and welding
  • H/EV powertrain and EV charger
  • Power supply and distribution
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MSC750SMA170B
Product Name Silicon Carbide MOSFETs
rDS(on) 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFET Transistor - APT6015LVRG - Richardson RFPD
Specs
rDS(on) 0.1500 ohms
Package Type TO-264
View Details
Silicon Carbide MOSFETs - C3M0075120D - Richardson RFPD
Specs
rDS(on) 0.0750 ohms
Package Type TO-247; TO-247-3
View Details
Silicon Carbide MOSFETs - C3M0030090K - Richardson RFPD
Specs
rDS(on) 0.0300 ohms
Package Type TO-247; TO-247-4
View Details