Richardson RFPD RF & MW LNA MMA044AA

Description
The MMA044AA is a gallium arsenide (GaAs) pseudomorphic high-electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) low-noise wideband amplifier die that operates between 6 GHz and 18 GHz. The MMA044AA die provides 21 dB of small signal gain, 1.7 dB noise figure, and output IP3 of 30 dBm, while requiring only 102 mA from a 4 V supply. The P1dB output power of 17 dBm enables the LNA to function as an LO driver for balanced, in-phase quadrature (I/Q), or image reject mixers. The MMA044AA amplifier also features RF ports that are DC blocked and internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).
Request a Quote
Description
The MMA044AA is a gallium arsenide (GaAs) pseudomorphic high-electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) low-noise wideband amplifier die that operates between 6 GHz and 18 GHz. The MMA044AA die provides 21 dB of small signal gain, 1.7 dB noise figure, and output IP3 of 30 dBm, while requiring only 102 mA from a 4 V supply. The P1dB output power of 17 dBm enables the LNA to function as an LO driver for balanced, in-phase quadrature (I/Q), or image reject mixers. The MMA044AA amplifier also features RF ports that are DC blocked and internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA044AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA044AA
RF & MW LNA MMA044AA
The MMA044AA is a gallium arsenide (GaAs) pseudomorphic high-electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) low-noise wideband amplifier die that operates between 6 GHz and 18 GHz. The MMA044AA die provides 21 dB of small signal gain, 1.7 dB noise figure, and output IP3 of 30 dBm, while requiring only 102 mA from a 4 V supply. The P1dB output power of 17 dBm enables the LNA to function as an LO driver for balanced, in-phase quadrature (I/Q), or image reject mixers. The MMA044AA amplifier also features RF ports that are DC blocked and internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).

The MMA044AA is a gallium arsenide (GaAs) pseudomorphic high-electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) low-noise wideband amplifier die that operates between 6 GHz and 18 GHz. The MMA044AA die provides 21 dB of small signal gain, 1.7 dB noise figure, and output IP3 of 30 dBm, while requiring only 102 mA from a 4 V supply. The P1dB output power of 17 dBm enables the LNA to function as an LO driver for balanced, in-phase quadrature (I/Q), or image reject mixers. The MMA044AA amplifier also features RF ports that are DC blocked and internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MMA044AA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Maximum Gain 21 dB
Output Power 17 dBm
Noise Figure 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW VGA - ADL6316ACCZ - Richardson RFPD
Specs
Frequency Range 500 to 1000 MHz
Maximum Gain 31.1 dB
Output Power 25.05 dBm
View Details
RF & MW LNA - ADL8102ACPZN - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 22000 MHz
Maximum Gain 27 dB
View Details
mmW VGA - CHA2293-99F/00 - Richardson RFPD
Specs
Frequency Range 24000 to 30000 MHz
Maximum Gain 24 dB
Output Power 12 dBm
View Details