Richardson RFPD RF & MW LNA MMA041PP5

Description
MMA041PP5 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier in a leadless 5 mm × 5 mm surface-mount package that operates between DC and 25 GHz. It is ideal for test instrumentation and communications infrastructure applications. The amplifier provides a flat gain of 17 dB, 2.5 dB noise figure, and 21 dBm of output power at 1 dBm gain compression while requiring only 150 mA from an 7 V supply. Output IP3 is typically 35 dBm. The MMA041PP5 amplifier features RF I/Os that are internally matched to 50 Ohm. It is also available in die form as the MMA041AA.
Request a Quote Datasheet
Description
MMA041PP5 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier in a leadless 5 mm × 5 mm surface-mount package that operates between DC and 25 GHz. It is ideal for test instrumentation and communications infrastructure applications. The amplifier provides a flat gain of 17 dB, 2.5 dB noise figure, and 21 dBm of output power at 1 dBm gain compression while requiring only 150 mA from an 7 V supply. Output IP3 is typically 35 dBm. The MMA041PP5 amplifier features RF I/Os that are internally matched to 50 Ohm. It is also available in die form as the MMA041AA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA041PP5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA041PP5
RF & MW LNA MMA041PP5
MMA041PP5 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier in a leadless 5 mm × 5 mm surface-mount package that operates between DC and 25 GHz. It is ideal for test instrumentation and communications infrastructure applications. The amplifier provides a flat gain of 17 dB, 2.5 dB noise figure, and 21 dBm of output power at 1 dBm gain compression while requiring only 150 mA from an 7 V supply. Output IP3 is typically 35 dBm. The MMA041PP5 amplifier features RF I/Os that are internally matched to 50 Ohm. It is also available in die form as the MMA041AA.

MMA041PP5 is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobility transistor (pHEMT) distributed amplifier in a leadless 5 mm × 5 mm surface-mount package that operates between DC and 25 GHz. It is ideal for test instrumentation and communications infrastructure applications. The amplifier provides a flat gain of 17 dB, 2.5 dB noise figure, and 21 dBm of output power at 1 dBm gain compression while requiring only 150 mA from an 7 V supply. Output IP3 is typically 35 dBm. The MMA041PP5 amplifier features RF I/Os that are internally matched to 50 Ohm. It is also available in die form as the MMA041AA.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MMA041PP5
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 25000 MHz
Maximum Gain 17 dB
Output Power 19 dBm
Noise Figure 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - ADL5536ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 20 to 1000 MHz
Maximum Gain 20 dB
Output Power 19.6 dBm
View Details
Gain Block - ADL5611ARKZ-R7 - Richardson RFPD
Specs
Frequency Range 30 to 6000 MHz
Maximum Gain 22.2 dB
Output Power 21 dBm
View Details