Richardson RFPD RF & MW LNA MMA041AA

Description
MMA041AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) distributed amplifier die that operates between DC and 26 GHz. It is ideal for test instrumentation and communications infrastructure applications. The amplifier provides a flat gain of 18 dB, 3.2 dB noise figure, and 22 dBm of output power at 1 dBm gain compression while requiring only 150 mA from a 7 V supply. Output IP3 is typically 36 dBm. The MMA041AA amplifier features RF I/Os that are internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).
Request a Quote
Description
MMA041AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) distributed amplifier die that operates between DC and 26 GHz. It is ideal for test instrumentation and communications infrastructure applications. The amplifier provides a flat gain of 18 dB, 3.2 dB noise figure, and 22 dBm of output power at 1 dBm gain compression while requiring only 150 mA from a 7 V supply. Output IP3 is typically 36 dBm. The MMA041AA amplifier features RF I/Os that are internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MMA041AA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
MMA041AA
RF & MW LNA MMA041AA
MMA041AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) distributed amplifier die that operates between DC and 26 GHz. It is ideal for test instrumentation and communications infrastructure applications. The amplifier provides a flat gain of 18 dB, 3.2 dB noise figure, and 22 dBm of output power at 1 dBm gain compression while requiring only 150 mA from a 7 V supply. Output IP3 is typically 36 dBm. The MMA041AA amplifier features RF I/Os that are internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).

MMA041AA is a gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron mobility transistor (pHEMT) distributed amplifier die that operates between DC and 26 GHz. It is ideal for test instrumentation and communications infrastructure applications. The amplifier provides a flat gain of 18 dB, 3.2 dB noise figure, and 22 dBm of output power at 1 dBm gain compression while requiring only 150 mA from a 7 V supply. Output IP3 is typically 36 dBm. The MMA041AA amplifier features RF I/Os that are internally matched to 50 Ω, which allows for easy integration into multi-chip modules (MCMs).

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MMA041AA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 26000 MHz
Maximum Gain 18.5 dB
Output Power 22 dBm
Noise Figure 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - ADPA7007AEHZ - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 44000 MHz
Maximum Gain 21.5 dB
View Details
Gain Block - AMC-184-SMA - Richardson RFPD
Specs
Frequency Range 10 to 2000 MHz
Maximum Gain 20 dB
Output Power 10 dBm
View Details
RF & MW VGA - ADRF6521ACPZ - Richardson RFPD
Specs
Frequency Range ? to 3000 MHz
Maximum Gain 18 dB
Noise Figure 10.5 dB
View Details